Aries Electronics, Inc. Sockets for ICs, Transistors - 181-PRS15033-12 181-PRS15033-12

Description
Manufacturer: Aries Electronics Win Source Part Number: 793370-181-PRS15033- 12 Series: PRS Packaging: Bulk Type: PGA, ZIF (ZIP) Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Features: Closed Frame Termination: Solder Current Rating: 1A Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 793370-181-PRS15033- 12 Series: PRS Packaging: Bulk Type: PGA, ZIF (ZIP) Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Features: Closed Frame Termination: Solder Current Rating: 1A Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 181-PRS15033-12 - 793370-181-PRS15033-12 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 181-PRS15033-12
793370-181-PRS15033-12
Sockets for ICs, Transistors - 181-PRS15033-12 793370-181-PRS15033-12
Manufacturer: Aries Electronics Win Source Part Number: 793370-181-PRS15033- 12 Series: PRS Packaging: Bulk Type: PGA, ZIF (ZIP) Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Features: Closed Frame Termination: Solder Current Rating: 1A Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Aries Electronics
Win Source Part Number: 793370-181-PRS15033-12
Series: PRS
Packaging: Bulk
Type: PGA, ZIF (ZIP)
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C
Features: Closed Frame
Termination: Solder
Current Rating: 1A
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Beryllium Copper
Termination Post Length: 0.125" (3.18mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sockets for ICs, Transistors - 181-PRS15033-12 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
181-PRS15033-12
Sockets for ICs, Transistors 181-PRS15033-12
CONN SOCKET PGA ZIF GOLD

CONN SOCKET PGA ZIF GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 793370-181-PRS15033-12 181-PRS15033-12
Product Name Sockets for ICs, Transistors - 181-PRS15033-12 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers