Aries Electronics, Inc. IC & Component Sockets 18-3518-11H

Description
IC & Component Sockets PLUG IN ELEC SOCK
Request a Quote
Description
IC & Component Sockets PLUG IN ELEC SOCK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 18-3518-11H is part of the Series 518 Open Frame Socket from Lingto Electronic Limited, designed for integrated circuits and transistors. This socket features collet contacts and solder pin tails, allowing for efficient board space utilization and optimized cooling. It is compatible with automatic insertion equipment and offers stackable configurations. The body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with various plating options available, including gold, tin, and tin-lead. The contact current rating is 3 amps, with an operating temperature range of up to 257°F (125°C) for gold plating. The socket accepts lead lengths from 0.100 inches and accommodates various pin diameters. Mounting considerations include suggested PCB hole sizes for standard and midget pins. The insertion and withdrawal forces are specified, ensuring reliable connections. Customization options are available for special materials, platings, sizes, and configurations, depending on quantity.

Datasheet Summary
Powered by GS/AI

The 18-3518-11H is part of the Series 518 Open Frame Socket from Lingto Electronic Limited, designed for integrated circuits and transistors. This socket features collet contacts and solder pin tails, allowing for efficient board space utilization and optimized cooling. It is compatible with automatic insertion equipment and offers stackable configurations. The body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with various plating options available, including gold, tin, and tin-lead. The contact current rating is 3 amps, with an operating temperature range of up to 257°F (125°C) for gold plating. The socket accepts lead lengths from 0.100 inches and accommodates various pin diameters. Mounting considerations include suggested PCB hole sizes for standard and midget pins. The insertion and withdrawal forces are specified, ensuring reliable connections. Customization options are available for special materials, platings, sizes, and configurations, depending on quantity.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 18-3518-11H - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
18-3518-11H
IC & Component Sockets 18-3518-11H
IC & Component Sockets PLUG IN ELEC SOCK

IC & Component Sockets PLUG IN ELEC SOCK

Buy Now
Sockets for ICs, Transistors - 18-3518-11H - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
18-3518-11H
Sockets for ICs, Transistors 18-3518-11H
CONN IC DIP SOCKET 18POS GOLD

CONN IC DIP SOCKET 18POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 18-3518-11H 18-3518-11H
Product Name IC & Component Sockets Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products