Aries Electronics, Inc. Sockets for ICs, Transistors 179-PLS18038-12

Description
CONN SOCKET PGA ZIF GOLD
Description
CONN SOCKET PGA ZIF GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 179-PLS18038-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 polyphenylene sulfide (PPS), and the contacts are made from BeCu 174 or Spinodal, with multiple plating options available, including gold and tin over nickel. This socket supports lead diameters from 0.014 to 0.026 inches and has a contact current rating of 1 amp. It operates effectively within a temperature range of -85°F to 257°F. The handle can be mounted on either the right or left side, providing flexibility in installation. Suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for specific requirements, making it suitable for various applications in electronic testing and prototyping.

Datasheet Summary
Powered by GS/AI

The 179-PLS18038-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 polyphenylene sulfide (PPS), and the contacts are made from BeCu 174 or Spinodal, with multiple plating options available, including gold and tin over nickel. This socket supports lead diameters from 0.014 to 0.026 inches and has a contact current rating of 1 amp. It operates effectively within a temperature range of -85°F to 257°F. The handle can be mounted on either the right or left side, providing flexibility in installation. Suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for specific requirements, making it suitable for various applications in electronic testing and prototyping.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 179-PLS18038-12 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
179-PLS18038-12
Sockets for ICs, Transistors 179-PLS18038-12
CONN SOCKET PGA ZIF GOLD

CONN SOCKET PGA ZIF GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 179-PLS18038-12
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details