Aries Electronics, Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 17-004-152FB

Description
CABLE JUMPER 17POS 2.54MM 4"
Description
CABLE JUMPER 17POS 2.54MM 4"

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 17-004-152FB - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
17-004-152FB
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 17-004-152FB
CABLE JUMPER 17POS 2.54MM 4"

CABLE JUMPER 17POS 2.54MM 4"

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number 17-004-152FB
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details