Aries Electronics, Inc. Sockets for ICs, Transistors 16-8625-310C

Description
CONN IC DIP SOCKET 16POS GOLD
Description
CONN IC DIP SOCKET 16POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 16-8625-310C is a 16-position IC socket designed for elevating devices such as displays and switches to a desired height ranging from 0.240 to 1.250 inches (6.10 to 31.75 mm). It features a standard socket body and spacer made from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is constructed from 360 brass and is available with various plating options, including gold and tin/lead, to suit different application requirements. This socket utilizes a 4-finger collet contact made from beryllium copper, providing reliable electrical connections with a contact current rating of 3 amps. It operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a 0.018-inch diameter test lead. The socket accepts lead diameters between 0.015 and 0.025 inches (0.38 to 0.64 mm) and is designed for mounting in PCB holes of approximately 0.035 inches (0.89 mm) in diameter. Engineers considering this product should note its customizable options for different sizes and configurations, making it adaptable for various applications.

Datasheet Summary
Powered by GS/AI

The 16-8625-310C is a 16-position IC socket designed for elevating devices such as displays and switches to a desired height ranging from 0.240 to 1.250 inches (6.10 to 31.75 mm). It features a standard socket body and spacer made from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is constructed from 360 brass and is available with various plating options, including gold and tin/lead, to suit different application requirements. This socket utilizes a 4-finger collet contact made from beryllium copper, providing reliable electrical connections with a contact current rating of 3 amps. It operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a 0.018-inch diameter test lead. The socket accepts lead diameters between 0.015 and 0.025 inches (0.38 to 0.64 mm) and is designed for mounting in PCB holes of approximately 0.035 inches (0.89 mm) in diameter. Engineers considering this product should note its customizable options for different sizes and configurations, making it adaptable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 16-8625-310C - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
16-8625-310C
Sockets for ICs, Transistors 16-8625-310C
CONN IC DIP SOCKET 16POS GOLD

CONN IC DIP SOCKET 16POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 16-8625-310C
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details