The 16-2823-90C is a 16-position DIP socket designed for horizontal mounting, suitable for various applications including LEDs, incandescent lamps, DIP switches, and test points. It features a black UL 94V-0 glass-filled nylon body and brass pin bodies with a minimum plating of 93/7 Sn/Pb or pure Sn over nickel. The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.110 to 0.150 inches, with a contact current rating of 3 amps. The operating temperature range is from -67°F to 221°F (-55°C to 105°C). The insertion force is rated at 180g per pin, while the withdrawal force is 90g per pin. The suggested PCB hole size is 0.035 inches in diameter. This socket provides design flexibility with various mounting positions and is compatible with standard display sizes.
IC & Component Sockets 16P VERTISOCKET C
CONN IC DIP SOCKET 16POS GOLD
| Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 16-2823-90C | 16-2823-90C |
| Product Name | IC & Component Sockets | Sockets for ICs, Transistors |