Aries Electronics, Inc. Cable Assemblies 16-012-109

Description
Cable Assemblies DIP JUMPERS 16 COND
Request a Quote
Description
Cable Assemblies DIP JUMPERS 16 COND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 16-012-109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
16-012-109
Cable Assemblies 16-012-109
Cable Assemblies DIP JUMPERS 16 COND

Cable Assemblies DIP JUMPERS 16 COND

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 16-012-109 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
16-012-109
Cable Assemblies - Rectangular Cable Assemblies 16-012-109
DIP CABLE 16POS

DIP CABLE 16POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16-012-109 16-012-109
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SFNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details