The 156-PLS16011-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 polyphenylene sulfide (PPS), while the contacts are made from BeCu 174 or Spinodal, with gold plating options available. This socket supports lead diameters from 0.014 to 0.026 inches and is rated for a contact current of 1 amp. It operates effectively within a temperature range of -85°F to 257°F. The handle can be mounted on either the right or left side, providing flexibility in installation. The suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for special materials, sizes, and configurations, depending on quantity.
IC & Component Sockets 156 PIN PGA GOLD
CONN SOCKET PGA ZIF GOLD
| Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 156-PLS16011-12 | 156-PLS16011-12 |
| Product Name | IC & Component Sockets | Sockets for ICs, Transistors |