Aries Electronics, Inc. Sockets for ICs, Transistors - 156-PGM16012-10 156-PGM16012-10

Description
Manufacturer: Aries Electronics Win Source Part Number: 775049-156-PGM16012- 10 Series: PGM Packaging: Bulk Type: PGA Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Termination: Solder Current Rating: 3A Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Termination Post Length: 0.165" (4.19mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 775049-156-PGM16012- 10 Series: PGM Packaging: Bulk Type: PGA Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Termination: Solder Current Rating: 3A Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Termination Post Length: 0.165" (4.19mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 156-PGM16012-10 - 775049-156-PGM16012-10 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 156-PGM16012-10
775049-156-PGM16012-10
Sockets for ICs, Transistors - 156-PGM16012-10 775049-156-PGM16012-10
Manufacturer: Aries Electronics Win Source Part Number: 775049-156-PGM16012- 10 Series: PGM Packaging: Bulk Type: PGA Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Termination: Solder Current Rating: 3A Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Termination Post Length: 0.165" (4.19mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Aries Electronics
Win Source Part Number: 775049-156-PGM16012-10
Series: PGM
Packaging: Bulk
Type: PGA
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Termination: Solder
Current Rating: 3A
Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Material Flammability Rating: UL94 V-0
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Brass
Termination Post Length: 0.165" (4.19mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sockets for ICs, Transistors - 156-PGM16012-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
156-PGM16012-10
Sockets for ICs, Transistors 156-PGM16012-10
CONN SOCKET PGA GOLD

CONN SOCKET PGA GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 775049-156-PGM16012-10 156-PGM16012-10
Product Name Sockets for ICs, Transistors - 156-PGM16012-10 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products