The 14-C280-11 is a 14-position DIP socket designed for integrated circuits and transistors, featuring a rugged, solderable construction with a unique ejector/latch mechanism for efficient in-field maintenance. This socket is suitable for high-vibration environments, as the latch securely locks the connector or device in place while allowing for damage-free removal of DIP packages. Constructed from black UL-94V-0 glass-filled nylon, the socket's pin body is made of brass with various plating options available, including gold and tin/lead. It has a contact current rating of 3 amps and offers excellent insulation resistance of 10,000 MΩ at 500VDC, withstanding voltages up to 1000Vrms. The operating temperature range is from -67°F to 221°F for tin plating and up to 257°F for gold plating. The socket requires a suggested PCB hole size of 0.030 ±0.002 inches and features insertion and withdrawal forces of 67g and 30g per pin, respectively. This product is suitable for applications requiring reliable performance in demanding conditions.
IC & Component Sockets 14P DIP SKT W/EJC
CONN IC DIP SOCKET 14POS GOLD
| Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 14-C280-11 | 14-C280-11 |
| Product Name | IC & Component Sockets | Sockets for ICs, Transistors |