The 14-8532-310C is a 14-position IC DIP socket designed for use with elevating devices such as displays and switches. It features collet contacts and solder pin tails, allowing for height adjustments ranging from 0.240 to 1.250 inches (6.10 to 31.75 mm). The socket body is made from black UL 94V-0 glass-filled nylon, while the pin body is constructed from brass with various plating options available, including gold and tin/lead. This socket has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion force is rated at 180 grams per pin, with a withdrawal force of 90 grams per pin. It accepts lead diameters from 0.015 to 0.025 inches (0.38 to 0.64 mm) and is compatible with suggested PCB hole sizes of 0.035 inches (0.89 mm) in diameter. Customization options are available for different sizes and configurations, depending on quantity.
CONN IC DIP SOCKET 14POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14-8532-310C |
| Product Name | Sockets for ICs, Transistors |