The 14-8402-310C socket from Lingto Electronic Limited is designed for elevating devices such as displays and switches, with a height adjustment range of 0.240 to 1.250 inches (6.10 to 31.75 mm). It features a standard socket body and spacer made from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is constructed from brass with various plating options, including gold and tin/lead, providing flexibility for different applications. This socket utilizes a 4-finger collet contact made from beryllium copper, with a contact current rating of 3 amps. It operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a 0.018-inch diameter test lead. The socket accommodates lead diameters from 0.015 to 0.025 inches (0.38 to 0.64 mm) and suggests a PCB hole size of 0.035 inches (0.89 mm) for mounting. This product is suitable for applications requiring reliable connections in a compact form factor, making it a viable option for engineers looking to integrate ICs or transistors into their designs.
CONN IC DIP SOCKET 14POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14-8402-310C |
| Product Name | Sockets for ICs, Transistors |