The 14-8350-10WR is a 14-position IC socket designed for elevating devices such as displays and switches to a desired height ranging from 0.350 inches (8.89 mm). It features a standard socket body and spacer made from black UL 94V-0 glass-filled nylon, ensuring durability and reliability. The socket utilizes bifurcated contacts made from grade A spring-tempered phosphor bronze, providing a contact current rating of 1 amp. The contact plating options include matte tin, tin/lead, and gold, with specific thicknesses outlined in the datasheet. The socket is compatible with flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. It has an average insertion force of 110 grams per pin and a withdrawal force of 75 grams per pin. The operating temperature range is from -67°F to 221°F for tin and tin/lead plating, and up to 257°F for gold plating. For mounting, a suggested PCB hole size of 0.035 inches in diameter is recommended. This socket is suitable for applications requiring reliable connections in a compact form factor.
CONN IC DIP SOCKET 14POS TIN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14-8350-10WR |
| Product Name | Sockets for ICs, Transistors |