The 14-6823-90 is a 14-position DIP socket from the Series 800 Vertisocket,Ñ¢ line, designed for horizontal mounting. It features bifurcated contacts that provide enhanced contact protection and are suitable for a variety of applications, including LEDs, incandescent lamps, DIP switches, and test points. The socket accepts standard flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. Constructed from black UL 94V-0 nylon, the socket has a contact current rating of 1.5 amps and operates effectively within a temperature range of 221°F (105°C) for Sn and Sn/Pb plating, and 257°F (125°C) for Au plating. The insertion force averages 110 grams per pin, while the withdrawal force averages 75 grams per pin. The suggested PCB hole size for mounting is 0.044 inches in diameter. Various plating options are available, including gold, tin, and tin/lead. This product offers flexibility in design and is suitable for custom configurations depending on quantity.
CONN IC DIP SOCKET 14POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14-6823-90 |
| Product Name | Sockets for ICs, Transistors |