14 Position Header Connector Male Pin Tin
IC & Component Sockets 14P PROGRAM. HEAD
CONN HDR MALE PIN 14POS TIN
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A810AR-ND | 14-680-191T | 14-680-191T |
| Product Name | Headers, Specialty Pin | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |