Aries Electronics, Inc. Headers, Specialty Pin 14-600-11

Description
14 Position DIP, DIL - Header Connector Forked Gold
Request a Quote Datasheet
Description
14 Position DIP, DIL - Header Connector Forked Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - A808AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
A808AR-ND
Headers, Specialty Pin A808AR-ND
14 Position DIP, DIL - Header Connector Forked Gold

14 Position DIP, DIL - Header Connector Forked Gold

Buy Now Datasheet
IC & Component Sockets - 14-600-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
14-600-11
IC & Component Sockets 14-600-11
IC & Component Sockets 14P DIP FORK HDR

IC & Component Sockets 14P DIP FORK HDR

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
14-600-11
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 14-600-11
CONN HDR DIP FORK 14POS GOLD

CONN HDR DIP FORK 14POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A808AR-ND 14-600-11 14-600-11
Product Name Headers, Specialty Pin IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PC Pin, Single Post Connectors - 36-11157-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details