Aries Electronics, Inc. IC & Component Sockets 14-3518-10

Description
IC & Component Sockets 14P SOLDER TIN/GL
Request a Quote Datasheet
Description
IC & Component Sockets 14P SOLDER TIN/GL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 14-3518-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
14-3518-10
IC & Component Sockets 14-3518-10
IC & Component Sockets 14P SOLDER TIN/GL

IC & Component Sockets 14P SOLDER TIN/GL

Buy Now
IC Sockets - A401-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A401-ND
IC Sockets A401-ND
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 14-3518-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
14-3518-10
Sockets for ICs, Transistors 14-3518-10
CONN IC DIP SOCKET 14POS GOLD

CONN IC DIP SOCKET 14POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 14-3518-10 A401-ND 14-3518-10
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79010-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1372-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 0.9906 mm (0.0390 inch)
View Details
2 suppliers