The 14-0503-31 socket from Lingto Electronic Limited is designed for ICs and transistors, featuring a 14-position configuration. It allows for flexible mounting options, including end-to-end or side-to-side stacking on a 0.100-inch grid. The socket strips can be customized by cutting them to the desired number of positions due to their break feature. Constructed from red UL 94-HB glass-filled nylon, the body material provides durability. The pin body is made of brass with a minimum gold plating of 10µ or a tin/lead option, ensuring reliable electrical connections. The contact current rating is 3 amps, with an operating temperature range of up to 221°F for tin plating and 257°F for gold plating. The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths between 0.110 to 0.162 inches. Suggested PCB hole size is 0.045 inches in diameter. The insertion force is rated at 180g per pin, while the withdrawal force is 90g per pin, providing a secure fit for components. This product is suitable for applications requiring reliable socket connections in electronic designs.
CONN SOCKET SIP 14POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14-0503-31 |
| Product Name | Sockets for ICs, Transistors |