The Lingto Electronic Limited Socket for ICs, part number 13-0518-10, features a collet socket design available in single or dual rows. It is customizable to the desired number of pins, allowing for cuttable configurations. The socket is stackable both side-to-side and end-to-end, providing flexibility in design. Constructed from black UL 94V-0 glass-filled nylon, the socket's pin body is made of brass with various plating options, including gold and tin/lead. The contact is rated for a maximum current of 3 amps, with specific insertion and withdrawal forces of 180g and 90g per pin, respectively. It accommodates lead diameters ranging from 0.015 to 0.025 inches and is suitable for operating temperatures between -67°F to 221°F for tin plating and up to 257°F for gold plating. For mounting, the suggested PCB hole size is 0.030 inches in diameter. This socket is designed for reliable performance in various electronic applications, making it a viable option for engineers seeking a robust and adaptable socket solution.
CONN SOCKET SIP 13POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 13-0518-10 |
| Product Name | Sockets for ICs, Transistors |