Aries Electronics, Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 13-006-152FB

Description
CABLE JUMPER 13POS 2.54MM 6"
Description
CABLE JUMPER 13POS 2.54MM 6"

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 13-006-152FB - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
13-006-152FB
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 13-006-152FB
CABLE JUMPER 13POS 2.54MM 6"

CABLE JUMPER 13POS 2.54MM 6"

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number 13-006-152FB
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details