Aries Electronics, Inc. IC & Component Sockets 12-0511-11

Description
IC & Component Sockets 12P SIP SOCKET
Request a Quote
Description
IC & Component Sockets 12P SIP SOCKET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 12-0511-11 is a Series 511 Strip-Line,Ñ¢ Socket designed for mounting liquid crystal displays or other high pin-count or odd-centered components. It features bifurcated contacts and is available with solder pin tails or wire wrap pins. The socket body is made from black UL 94V-0 glass-filled nylon, ensuring durability and reliability. This socket accepts flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. It has a current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin and tin/lead configurations, and up to 257°F for gold-plated versions. The average insertion force is 110g per pin, while the withdrawal force is 75g per pin. The suggested PCB hole size for mounting is 0.036 inches in diameter. Optional spacers are available for various mounting center configurations. The product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The 12-0511-11 is a Series 511 Strip-Line,Ñ¢ Socket designed for mounting liquid crystal displays or other high pin-count or odd-centered components. It features bifurcated contacts and is available with solder pin tails or wire wrap pins. The socket body is made from black UL 94V-0 glass-filled nylon, ensuring durability and reliability. This socket accepts flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. It has a current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin and tin/lead configurations, and up to 257°F for gold-plated versions. The average insertion force is 110g per pin, while the withdrawal force is 75g per pin. The suggested PCB hole size for mounting is 0.036 inches in diameter. Optional spacers are available for various mounting center configurations. The product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 12-0511-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
12-0511-11
IC & Component Sockets 12-0511-11
IC & Component Sockets 12P SIP SOCKET

IC & Component Sockets 12P SIP SOCKET

Buy Now
Sockets for ICs, Transistors - 12-0511-11 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
12-0511-11
Sockets for ICs, Transistors 12-0511-11
CONN SOCKET SIP 12POS GOLD

CONN SOCKET SIP 12POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12-0511-11 12-0511-11
Product Name IC & Component Sockets Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 4720650 - Radwell International
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details