Aries Electronics, Inc. PLC Battery/Cable/Accessory 1107254-28

Description
ADAPTOR, 0.6 TO 0.3, 28WAY; NO. OF CONTACTS:28CONTACTS; CONNECTOR TYPE:ADAPTOR; PITCH SPACING:2.54MM; PRODUCT RANGE:1107254 SERIES; ROW PITCH:15.24MM; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NOROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADAPTOR, 0.6 TO 0.3, 28WAY; NO. OF CONTACTS:28CONTACTS; CONNECTOR TYPE:ADAPTOR; PITCH SPACING:2.54MM; PRODUCT RANGE:1107254 SERIES; ROW PITCH:15.24MM; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NOROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Battery/Cable/Accessory - 24613340 - Radwell International
Willingboro, NJ, United States
PLC Battery/Cable/Accessory
24613340
PLC Battery/Cable/Accessory 24613340
ADAPTOR, 0.6 TO 0.3, 28WAY; NO. OF CONTACTS:28CONTACTS; CONNECTOR TYPE:ADAPTOR; PITCH SPACING:2.54MM; PRODUCT RANGE:1107254 SERIES; ROW PITCH:15.24MM; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NOROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADAPTOR, 0.6 TO 0.3, 28WAY; NO. OF CONTACTS:28CONTACTS; CONNECTOR TYPE:ADAPTOR; PITCH SPACING:2.54MM; PRODUCT RANGE:1107254 SERIES; ROW PITCH:15.24MM; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD PLATED CONTACTS; SVHC:NOROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 24613340
Product Name PLC Battery/Cable/Accessory
Unlock Full Specs
to access all available technical data