ADAPTOR, 0.6" TO 0.3", 24WAY; PRODUCT RANGE:1107254 SERIES; CONNECTOR TYPE:ADAPTOR; NO. OF CONTACTS:24; PITCH SPACING:2.54MM; ROW PITCH:15.24MM; CONTA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Multipurpose Computer Boards |
| Product Number | 24613344 |
| Product Name | PC Board PLC/Add-On Board |