Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ARIES ELECTRONICS, INC.
11-002.5-152FB -- CABLE ASSEMBLIES - FLAT FLEX RIBBON JUMPERS, CABLES
Aries Electronics, Inc.
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
11-002.5-152FB
Description
CABLE JUMPER 11POS 2.54MM 2.5"
Acme Chip Technology Co., Limited
Done
Description
CABLE JUMPER 11POS 2.54MM 2.5"
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
11-002.5-152FB
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
11-002.5-152FB
CABLE JUMPER 11POS 2.54MM 2.5"
CABLE JUMPER 11POS 2.54MM 2.5"
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Cable Assemblies
Product Number
11-002.5-152FB
Product Name
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length
0.2083 ft (0.6350 dm)
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Audi Interface 2pin to OBD II (J1962) Female 16pin cable
QLC16038
Specs
Application
Automotive
View Details
Anderson Power Products
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord
2350-1300-20
Specs
Rated Temperature
80 C (176 F)
View Details
2
suppliers
Amphenol Communications Solutions
10116746-N0600Bulf-26Awg Ds Cable Assy / Bulk Amphenol Communications Solutions
10116746-N0600BULF
View Details
RS Components, Ltd.
DisplayPort Cables
102520
Specs
Product Type
DisplayPort
Cable Length
3.3 ft (10.06 dm)
Standards / Certifications
RoHS
View Details