Aries Electronics, Inc. Sockets for ICs, Transistors 08-8500-310C

Description
CONN IC DIP SOCKET 8POS GOLD
Description
CONN IC DIP SOCKET 8POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 08-8500-310C is an 8-position elevator socket designed for elevating devices such as displays and switches to a desired height ranging from 0.240 to 1.250 inches (6.10 to 31.75 mm). It features a standard socket body and spacer made from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is constructed from brass with various plating options available, including gold and tin/lead, providing flexibility for different applications. This socket utilizes 4-finger collet contacts made from beryllium copper, which are plated with a minimum of 30µ gold over nickel, ensuring reliable electrical connections. The contact current rating is 3 amps, and it operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a 0.018-inch diameter test lead. For mounting, the suggested PCB hole size is 0.035 inches (±0.002). The socket accepts lead diameters from 0.015 to 0.025 inches (0.38 to 0.64 mm), making it versatile for various components. Customization options are available for different sizes and configurations, depending on quantity.

Datasheet Summary
Powered by GS/AI

The 08-8500-310C is an 8-position elevator socket designed for elevating devices such as displays and switches to a desired height ranging from 0.240 to 1.250 inches (6.10 to 31.75 mm). It features a standard socket body and spacer made from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is constructed from brass with various plating options available, including gold and tin/lead, providing flexibility for different applications. This socket utilizes 4-finger collet contacts made from beryllium copper, which are plated with a minimum of 30µ gold over nickel, ensuring reliable electrical connections. The contact current rating is 3 amps, and it operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a 0.018-inch diameter test lead. For mounting, the suggested PCB hole size is 0.035 inches (±0.002). The socket accepts lead diameters from 0.015 to 0.025 inches (0.38 to 0.64 mm), making it versatile for various components. Customization options are available for different sizes and configurations, depending on quantity.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 08-8500-310C - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
08-8500-310C
Sockets for ICs, Transistors 08-8500-310C
CONN IC DIP SOCKET 8POS GOLD

CONN IC DIP SOCKET 8POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 08-8500-310C
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers