The 08-6513-10H socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring solder pin tails for secure connections. It is constructed with a black UL 94V-0 glass-filled nylon body and a brass shell, which is available with various plating options including gold and tin/lead. The socket supports leads with diameters ranging from 0.015 to 0.025 inches and lengths between 0.100 to 0.146 inches. It has a contact current rating of 3 amps and operates effectively at temperatures up to 221°F (105°C) for tin and tin/lead plating, and 257°F (125°C) for gold plating. The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively. This socket is suitable for applications requiring reliable electrical connections in compact designs.
"8 (2 x 4) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 8POS GOLD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 08-6513-10H-ND | 08-6513-10H |
| Product Name | IC Sockets | Sockets for ICs, Transistors |
| Mounting | Through Hole |