IC & Component Sockets 8P DIP FORK HDR G
8 Position DIP, DIL - Header Connector Forked Gold
CONN HDR DIP FORK 8POS GOLD
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 08-600-11 | A782AR-ND | 08-600-11 |
| Product Name | IC & Component Sockets | Headers, Specialty Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; DIP, DIL - Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |