Connectors Sockets - Unreviewed
IC & Component Sockets 8P FORK DIP HDR
8 Position DIP, DIL - Header Connector Forked Tin
CONN HDR DIP FORK 8POS TIN
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 08-600-10 | 08-600-10 | A101-ND | 08-600-10 |
| Product Name | Connectors Sockets - Unreviewed | IC & Component Sockets | Headers, Specialty Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; DIP, DIL - Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |