Aries Electronics, Inc. Sockets for ICs, Transistors 08-3508-30

Description
CONN IC DIP SOCKET 8POS GOLD
Description
CONN IC DIP SOCKET 8POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 08-3508-30 is an open frame socket designed for integrated circuits and transistors, featuring collet contacts and wire wrap pins. It is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and heat resistance. The socket accommodates automatic insertion equipment and is stackable both side-to-side and end-to-end, optimizing board space and cooling efficiency. This socket supports 2- and 3-level wire wrap pins and accepts lead diameters ranging from 0.015 to 0.025 inches. It has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F for tin and -67°F to 257°F for gold. The insertion force is rated at 180g per pin, while the withdrawal force is 90g per pin, providing reliable connectivity. The suggested PCB hole size for mounting is 0.045 inches in diameter.

Datasheet Summary
Powered by GS/AI

The 08-3508-30 is an open frame socket designed for integrated circuits and transistors, featuring collet contacts and wire wrap pins. It is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and heat resistance. The socket accommodates automatic insertion equipment and is stackable both side-to-side and end-to-end, optimizing board space and cooling efficiency. This socket supports 2- and 3-level wire wrap pins and accepts lead diameters ranging from 0.015 to 0.025 inches. It has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F for tin and -67°F to 257°F for gold. The insertion force is rated at 180g per pin, while the withdrawal force is 90g per pin, providing reliable connectivity. The suggested PCB hole size for mounting is 0.045 inches in diameter.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 08-3508-30 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
08-3508-30
Sockets for ICs, Transistors 08-3508-30
CONN IC DIP SOCKET 8POS GOLD

CONN IC DIP SOCKET 8POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 08-3508-30
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details