Aries Electronics, Inc. Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters 08-305479-10

Description
Win Source Part Number: 1337288-08-305479-10 Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters Series: Correct-A-Chip® 305479 Termination: Solder Package: Bulk Standard Package: 1 Pitch - Mating: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Termination Post Length: 0.125" (3.18mm) Convert From (Adapter End): SOIC Convert To (Adapter End): JEDEC Number of Pins: 8 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 08-3054 RoHS Status: RoHS non-compliant Board Material: FR4 Epoxy Glass
Request a Quote Datasheet
Description
Win Source Part Number: 1337288-08-305479-10 Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters Series: Correct-A-Chip® 305479 Termination: Solder Package: Bulk Standard Package: 1 Pitch - Mating: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Termination Post Length: 0.125" (3.18mm) Convert From (Adapter End): SOIC Convert To (Adapter End): JEDEC Number of Pins: 8 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 08-3054 RoHS Status: RoHS non-compliant Board Material: FR4 Epoxy Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters - 1337288-08-305479-10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
1337288-08-305479-10
Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters 1337288-08-305479-10
Win Source Part Number: 1337288-08-305479-10 Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters Series: Correct-A-Chip® 305479 Termination: Solder Package: Bulk Standard Package: 1 Pitch - Mating: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Termination Post Length: 0.125" (3.18mm) Convert From (Adapter End): SOIC Convert To (Adapter End): JEDEC Number of Pins: 8 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 08-3054 RoHS Status: RoHS non-compliant Board Material: FR4 Epoxy Glass

Win Source Part Number: 1337288-08-305479-10
Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Series: Correct-A-Chip® 305479
Termination: Solder
Package: Bulk
Standard Package: 1
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Contact Material - Post: Brass
Termination Post Length: 0.125" (3.18mm)
Convert From (Adapter End): SOIC
Convert To (Adapter End): JEDEC
Number of Pins: 8
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Aries Electronics
Base Product Number: 08-3054
RoHS Status: RoHS non-compliant
Board Material: FR4 Epoxy Glass

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1337288-08-305479-10
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Conn, R/a Header, 4Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9783 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details