Aries Electronics, Inc. Cable Assemblies 08-036-212

Description
Cable Assemblies M/FEMALE DIP JUMPERS 8
Request a Quote
Description
Cable Assemblies M/FEMALE DIP JUMPERS 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 08-036-212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
08-036-212
Cable Assemblies 08-036-212
Cable Assemblies M/FEMALE DIP JUMPERS 8

Cable Assemblies M/FEMALE DIP JUMPERS 8

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 08-036-212 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
08-036-212
Cable Assemblies - Rectangular Cable Assemblies 08-036-212
DIP CABLE M-F 8POS

DIP CABLE M-F 8POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 08-036-212 08-036-212
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-A1A2-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details