Aries Electronics, Inc. Rectangular Cable Assemblies - 08-036-101 08-036-101

Description
Manufacturer: Aries Electronics Win Source Part Number: 760012-08-036-101 Series: 101 Number of Positions: 8 Color: Multiple, Ribbon Connector Type: DIP to DIP, Reversed Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: Solder Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 760012-08-036-101 Series: 101 Number of Positions: 8 Color: Multiple, Ribbon Connector Type: DIP to DIP, Reversed Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: Solder Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - 08-036-101
760012-08-036-101
Rectangular Cable Assemblies - 08-036-101 760012-08-036-101
Manufacturer: Aries Electronics Win Source Part Number: 760012-08-036-101 Series: 101 Number of Positions: 8 Color: Multiple, Ribbon Connector Type: DIP to DIP, Reversed Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: Solder Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Aries Electronics
Win Source Part Number: 760012-08-036-101
Series: 101
Number of Positions: 8
Color: Multiple, Ribbon
Connector Type: DIP to DIP, Reversed
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Length: 3.00' (914.40mm)
Shielding: Unshielded
Cable Termination: Solder
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - 08-036-101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
08-036-101
Cable Assemblies 08-036-101
Cable Assemblies DIP JUMPERS 8 COND

Cable Assemblies DIP JUMPERS 8 COND

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 08-036-101 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
08-036-101
Cable Assemblies - Rectangular Cable Assemblies 08-036-101
DIP CABLE 8POS

DIP CABLE 8POS

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 760012-08-036-101 08-036-101 08-036-101
Product Name Rectangular Cable Assemblies - 08-036-101 Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers