Aries Electronics, Inc. Sockets for ICs, Transistors 06-823-90C

Description
CONN IC DIP SOCKET 6POS GOLD
Description
CONN IC DIP SOCKET 6POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 06-823-90C is a socket designed for integrated circuits and transistors, specifically part of the Series 800 Vertisocket,Ñ¢ from Lingto Electronic Limited. It features collet contacts for horizontal mounting and is suitable for DIP packaging of various components, including LEDs and DIP switches. The socket accepts standard leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.110 to 0.150 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket includes a brass pin body with a minimum plating of 93/7 Sn/Pb or pure Sn over nickel. It has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a standard test lead diameter. Engineers should consider the suggested PCB hole size of 0.035 inches for optimal mounting. The product offers design flexibility with various mounting position options and is customizable for specific requirements, making it a versatile choice for projects involving ICs and transistors.

Datasheet Summary
Powered by GS/AI

The 06-823-90C is a socket designed for integrated circuits and transistors, specifically part of the Series 800 Vertisocket,Ñ¢ from Lingto Electronic Limited. It features collet contacts for horizontal mounting and is suitable for DIP packaging of various components, including LEDs and DIP switches. The socket accepts standard leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.110 to 0.150 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket includes a brass pin body with a minimum plating of 93/7 Sn/Pb or pure Sn over nickel. It has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a standard test lead diameter. Engineers should consider the suggested PCB hole size of 0.035 inches for optimal mounting. The product offers design flexibility with various mounting position options and is customizable for specific requirements, making it a versatile choice for projects involving ICs and transistors.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 06-823-90C - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
06-823-90C
Sockets for ICs, Transistors 06-823-90C
CONN IC DIP SOCKET 6POS GOLD

CONN IC DIP SOCKET 6POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 06-823-90C
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details