Aries Electronics, Inc. Sockets for ICs, Transistors 06-6823-90C

Description
CONN IC DIP SOCKET 6POS GOLD
Description
CONN IC DIP SOCKET 6POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 06-6823-90C is a socket designed for integrated circuits and transistors, featuring a Vertisocket,Ñ¢ design with collet contacts suitable for horizontal mounting. It accommodates standard LEDs and incandescent displays, as well as tall displays with dimensions of 0.500 inches and 0.600 inches. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is made of brass with a half-hard finish, and it is available with either a tin-lead or pure tin plating option. The collet contact is made from beryllium copper, providing reliable electrical connections. The socket accepts lead diameters ranging from 0.015 to 0.025 inches and has a contact current rating of 3 amps. It operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). For mounting, the suggested PCB hole size is 0.035 inches in diameter. The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a standard test lead. This product is suitable for applications requiring flexibility in design and reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 06-6823-90C is a socket designed for integrated circuits and transistors, featuring a Vertisocket,Ñ¢ design with collet contacts suitable for horizontal mounting. It accommodates standard LEDs and incandescent displays, as well as tall displays with dimensions of 0.500 inches and 0.600 inches. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is made of brass with a half-hard finish, and it is available with either a tin-lead or pure tin plating option. The collet contact is made from beryllium copper, providing reliable electrical connections. The socket accepts lead diameters ranging from 0.015 to 0.025 inches and has a contact current rating of 3 amps. It operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). For mounting, the suggested PCB hole size is 0.035 inches in diameter. The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a standard test lead. This product is suitable for applications requiring flexibility in design and reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 06-6823-90C - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
06-6823-90C
Sockets for ICs, Transistors 06-6823-90C
CONN IC DIP SOCKET 6POS GOLD

CONN IC DIP SOCKET 6POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 06-6823-90C
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers