The 06-3503-20 socket from Lingto Electronic Limited is part of the Series 503 Lo-PROfile Socket line, designed for integrated circuits and transistors. It features collet contacts and is available with either solder tail or wire wrap pins. The body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with various plating options, including gold and tin/lead. This socket accommodates leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.110 to 0.162 inches. It has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F for tin and -67°F to 257°F for gold. The insertion force is rated at 180 grams per pin, with a withdrawal force of 90 grams per pin, and a normal force of 140 grams per pin. Engineers should note the suggested PCB hole size of 0.045 inches in diameter for optimal mounting. The socket is available in various sizes and plating options, making it suitable for a range of applications. Customization options are also available depending on quantity.
CONN IC DIP SOCKET 6POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06-3503-20 |
| Product Name | Sockets for ICs, Transistors |