Aries Electronics, Inc. Headers, Specialty Pin 04-600-11

Description
4 Position DIP, DIL - Header Connector Forked Gold
Request a Quote Datasheet
Description
4 Position DIP, DIL - Header Connector Forked Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - A765AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
A765AR-ND
Headers, Specialty Pin A765AR-ND
4 Position DIP, DIL - Header Connector Forked Gold

4 Position DIP, DIL - Header Connector Forked Gold

Buy Now Datasheet
IC & Component Sockets - 04-600-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
04-600-11
IC & Component Sockets 04-600-11
IC & Component Sockets 4PIN HEADER

IC & Component Sockets 4PIN HEADER

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - 04-600-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
04-600-11
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 04-600-11
CONN HDR DIP FORK 4POS GOLD

CONN HDR DIP FORK 4POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A765AR-ND 04-600-11 04-600-11
Product Name Headers, Specialty Pin IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 100616-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
11 suppliers
D-Sub Connector Assemblies - 2262-A50018-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details