Aries Electronics, Inc. Cable Assemblies 04-007-173

Description
Cable Assemblies 4C 7 F/F JUMPER
Request a Quote
Description
Cable Assemblies 4C 7 F/F JUMPER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 04-007-173 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
04-007-173
Cable Assemblies 04-007-173
Cable Assemblies 4C 7 F/F JUMPER

Cable Assemblies 4C 7 F/F JUMPER

Buy Now
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 04-007-173 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
04-007-173
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 04-007-173
CABLE 4POS .100 JUMPER 7 INCH

CABLE 4POS .100 JUMPER 7 INCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 04-007-173 04-007-173
Product Name Cable Assemblies Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details