Aries Electronics, Inc. Sockets for ICs, Transistors 02-7625-10

Description
CONN SOCKET SIP 2POS TIN
Description
CONN SOCKET SIP 2POS TIN
Datasheet
Datasheet Summary
Powered by GS/AI

The 02-7625-10 is a socket designed for integrated circuits and transistors, featuring a Series 700 Elevator Strip-Line,Ñ¢ design with bifurcated contacts and solder pin tails. It allows for elevated mounting of components, accommodating heights from 0.360 to 2.000 inches. The socket is constructed from black UL 94V-0 glass-filled nylon, with pins made of Grade A phosphor bronze. It supports various lead configurations, accepting flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. The current rating is 1.5 amps, and it operates within a temperature range of -67°F to 221°F for Sn and Sn/Pb plating, and up to 257°F for gold plating. The average insertion force is 110g per pin, while the withdrawal force is 75g per pin. The socket can be customized with optional spacers for different mounting centers and is suitable for applications requiring reliable connections in high pin-count configurations.

Datasheet Summary
Powered by GS/AI

The 02-7625-10 is a socket designed for integrated circuits and transistors, featuring a Series 700 Elevator Strip-Line,Ñ¢ design with bifurcated contacts and solder pin tails. It allows for elevated mounting of components, accommodating heights from 0.360 to 2.000 inches. The socket is constructed from black UL 94V-0 glass-filled nylon, with pins made of Grade A phosphor bronze. It supports various lead configurations, accepting flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. The current rating is 1.5 amps, and it operates within a temperature range of -67°F to 221°F for Sn and Sn/Pb plating, and up to 257°F for gold plating. The average insertion force is 110g per pin, while the withdrawal force is 75g per pin. The socket can be customized with optional spacers for different mounting centers and is suitable for applications requiring reliable connections in high pin-count configurations.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 02-7625-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
02-7625-10
Sockets for ICs, Transistors 02-7625-10
CONN SOCKET SIP 2POS TIN

CONN SOCKET SIP 2POS TIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 02-7625-10
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details