The 02-0513-11H socket strip from Lingto Electronic Limited is designed for ICs and transistors, featuring a flexible mounting capability with rows that can be arranged end-to-end or side-to-side for 0.100-inch grid patterns. It is available with solder pin tails or wire wrap pins and can be cut to the desired number of positions due to its break feature. The body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with various plating options including gold, tin, and tin-lead. The contact rating is 3 amps, with insertion and withdrawal forces of 180g and 90g per pin, respectively. It accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.100 to 0.146 inches. The operating temperature is rated at 221°F for tin and tin-lead plating, and 257°F for gold plating. This socket strip is suitable for applications requiring reliable connections in compact electronic designs.
CONN SOCKET SIP 2POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02-0513-11H |
| Product Name | Sockets for ICs, Transistors |