ARI Valve Corporation STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34 35.451 (DN 125) 5" DP32 MIX PN 40

Datasheet

Suppliers

Company
Product
Description
Supplier Links
STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34 - 35.451 (DN 125) 5
Marietta, GA, USA
STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34
35.451 (DN 125) 5" DP32 MIX PN 40
STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34 35.451 (DN 125) 5" DP32 MIX PN 40
3-way Control Valve in mixing and diverting design 1/2 - 6 inch. Reversible pneumatic actuator Actuator with rolling diaphragm Air supply pressure max. 87 psi Stem protection by bellow Maintenance-free O-ring sealing Assembly of additional devices acc. to DIN IEC 60534-6

3-way Control Valve in mixing and diverting design 1/2 - 6 inch.

  • Reversible pneumatic actuator
  • Actuator with rolling diaphragm
  • Air supply pressure max. 87 psi
  • Stem protection by bellow
  • Maintenance-free O-ring sealing
  • Assembly of additional devices acc. to DIN IEC 60534-6
Supplier's Site Datasheet

Technical Specifications

  ARI Valve Corporation
Product Category Industrial Valves
Product Number 35.451 (DN 125) 5" DP32 MIX PN 40
Product Name STEVI® 451 3-way Control Valve with Pneumatic Actuator DP 32-34
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Gas Pressure Regulator - AC-R - Thermon, Inc
Specs
Media Gas; LP Gas; Natural Gas
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
View Details
Motorized High Pressure Regulator - 24XFM - Rotork plc
Specs
Primary Material Aluminum
Maximum Pressure 500.00 psi (352 m H2O)
Actuation Manual; Pneumatic
View Details