The Econo-HeatT Model 2929 is an electric box furnace designed for high-temperature applications, featuring a work area of 22" x 22" x 13.5". It operates at a maximum temperature of 2350 °F and is powered by 240 volts with a current draw of 45 amps. The furnace is constructed with 3" premium insulating firebrick and 1" fiber board, ensuring rapid heating and energy efficiency. It includes a user-friendly Sentry Xpress 4.0 Temperature Controller, which allows for easy programming with up to four programs and eight segments per program. The design incorporates recessed side wall grooves for element protection, promoting even heating and longer element life. The Model 2929 is suitable for various applications, including heat treating, glass annealing, and powder metallurgy. Custom modifications and larger models are available upon request.
Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also available upon request.
| Aremco Products, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | Model 2929 |
| Product Name | Econo-Heat 2900 Series |
| Configuration | Box (Muffle) |
| Controller Type | Single Set Point; Programmable |
| Programmable Control Type | Infinite Control Switch |
| Heat Source | Electric / Resistance |
| Application | Annealing; Foundry or Melting Furnace; Heat Treatment; Industrial; Laboratory |