ArduSimple RTK Calibrated Surveyor Kit rtk-calibrated-surveyor-kit

Description
With the ArduSimple RTK Calibrated Surveyor Kit you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy. For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. You will only need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials and you are ready to go! Good to know: – You can power and connect to the GNSS receiver with only one USB OTG cable – You can use Bluetooth or BLE (compatible with Android and iOS devices) – Fits any smartphone from 5.3cm to 9.3cm with or without case – You can also use a tablet with this kit (tablet holder not included) – Smartphone is not included “RTK Calibrated Surveyor Kit items” includes: – ZED-F9P RTK receiver with USB and Bluetooth/BLE inside a plastic case – Calibrated Survey GNSS Multiband antenna (IP67) with 1.5m TNC-SMA cable – USB-C cable – USB OTG microUSB-B (14cm) – USB OTG type C (22cm) – Universal smartphone holder with Rubber Pads, fits any smartphone from 5.3cm to 9.3cm – Clamp to hold the smartphone holder to the pole – Velcro strap (20cm) to fix the receiver to the back of the smartphone holder – Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth/BLE and USB at 1Hz – Plastic case has a LED to indicate Bluetooth/BLE status “Pole for survey GNSS antenna” includes: – Surveying pole AS-PROKIT-CALSURVEY- L1L2-03 AS-PROKIT-CALSURVEY- L1L2-02 AS-ACC-SURVEYPOLE-00
Request a Quote Datasheet
Description
With the ArduSimple RTK Calibrated Surveyor Kit you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy. For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. You will only need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials and you are ready to go! Good to know: – You can power and connect to the GNSS receiver with only one USB OTG cable – You can use Bluetooth or BLE (compatible with Android and iOS devices) – Fits any smartphone from 5.3cm to 9.3cm with or without case – You can also use a tablet with this kit (tablet holder not included) – Smartphone is not included “RTK Calibrated Surveyor Kit items” includes: – ZED-F9P RTK receiver with USB and Bluetooth/BLE inside a plastic case – Calibrated Survey GNSS Multiband antenna (IP67) with 1.5m TNC-SMA cable – USB-C cable – USB OTG microUSB-B (14cm) – USB OTG type C (22cm) – Universal smartphone holder with Rubber Pads, fits any smartphone from 5.3cm to 9.3cm – Clamp to hold the smartphone holder to the pole – Velcro strap (20cm) to fix the receiver to the back of the smartphone holder – Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth/BLE and USB at 1Hz – Plastic case has a LED to indicate Bluetooth/BLE status “Pole for survey GNSS antenna” includes: – Surveying pole AS-PROKIT-CALSURVEY- L1L2-03 AS-PROKIT-CALSURVEY- L1L2-02 AS-ACC-SURVEYPOLE-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTK Calibrated Surveyor Kit - rtk-calibrated-surveyor-kit - ArduSimple
Spain
RTK Calibrated Surveyor Kit
rtk-calibrated-surveyor-kit
RTK Calibrated Surveyor Kit rtk-calibrated-surveyor-kit
With the ArduSimple RTK Calibrated Surveyor Kit you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy. For Android users, use your preferred app and connect to the receiver via USB or Bluetooth. For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported. You will only need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials and you are ready to go! Good to know: – You can power and connect to the GNSS receiver with only one USB OTG cable – You can use Bluetooth or BLE (compatible with Android and iOS devices) – Fits any smartphone from 5.3cm to 9.3cm with or without case – You can also use a tablet with this kit (tablet holder not included) – Smartphone is not included “RTK Calibrated Surveyor Kit items” includes: – ZED-F9P RTK receiver with USB and Bluetooth/BLE inside a plastic case – Calibrated Survey GNSS Multiband antenna (IP67) with 1.5m TNC-SMA cable – USB-C cable – USB OTG microUSB-B (14cm) – USB OTG type C (22cm) – Universal smartphone holder with Rubber Pads, fits any smartphone from 5.3cm to 9.3cm – Clamp to hold the smartphone holder to the pole – Velcro strap (20cm) to fix the receiver to the back of the smartphone holder – Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth/BLE and USB at 1Hz – Plastic case has a LED to indicate Bluetooth/BLE status “Pole for survey GNSS antenna” includes: – Surveying pole AS-PROKIT-CALSURVEY- L1L2-03 AS-PROKIT-CALSURVEY- L1L2-02 AS-ACC-SURVEYPOLE-00

With the ArduSimple RTK Calibrated Surveyor Kit you will have everything you need to start your surveyor tasks with RTK and centimeter level accuracy.

For Android users, use your preferred app and connect to the receiver via USB or Bluetooth.
For iOS users, currently only connection over BLE is possible, and only SW Maps app is supported.

You will only need to configure your NTRIPIt’s a standard language or protocol to exchange correction data over internet credentials and you are ready to go!

Good to know:
– You can power and connect to the GNSS receiver with only one USB OTG cable
– You can use Bluetooth or BLE (compatible with Android and iOS devices)
– Fits any smartphone from 5.3cm to 9.3cm with or without case
– You can also use a tablet with this kit (tablet holder not included)
– Smartphone is not included

“RTK Calibrated Surveyor Kit items” includes:
– ZED-F9P RTK receiver with USB and Bluetooth/BLE inside a plastic case
– Calibrated Survey GNSS Multiband antenna (IP67) with 1.5m TNC-SMA cable
– USB-C cable
– USB OTG microUSB-B (14cm)
– USB OTG type C (22cm)
– Universal smartphone holder with Rubber Pads, fits any smartphone from 5.3cm to 9.3cm
– Clamp to hold the smartphone holder to the pole
– Velcro strap (20cm) to fix the receiver to the back of the smartphone holder
– Pre-configuration to send NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer over Bluetooth/BLE and USB at 1Hz
– Plastic case has a LED to indicate Bluetooth/BLE status

“Pole for survey GNSS antenna” includes:
– Surveying pole

AS-PROKIT-CALSURVEY-L1L2-03 AS-PROKIT-CALSURVEY-L1L2-02 AS-ACC-SURVEYPOLE-00

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Uncategorized Products
Product Number rtk-calibrated-surveyor-kit
Product Name RTK Calibrated Surveyor Kit
Unlock Full Specs
to access all available technical data

Similar Products