AVR - Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH (Arduino Bootloader) 28-DIP
IC MCU 8BIT 32KB FLASH 28DIP
AVR - Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH (Arduino Bootloader) 28-DIP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1050-1019-ND | X000048 | X000048 | X000048 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |