ATmega4809 Arduino Nano Every with Headers AVR® AVR MCU 8-Bit Embedded Evaluation Board
Win Source Part Number: 1046865-ABX00033
Category: Development Boards, Kits, Programmers>Evaluati
Series: AVR®
Type: MCU 8-Bit
Core Processor: AVR
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATmega4809
Board Type: Evaluation Platform
Platform: Arduino Nano Every with Headers
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Arduino
Other Names: 1050-ABX00033
Suggested Programming Environment: Arduino
Interconnect System: Arduino Nano
Development Boards & Kits - AVR Arduino Nano Every with headers soldered
NANO EVERY W/HEADER DEVELOPMENT BOARD; Silicon Manufacturer:Microch
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1050-ABX00033-ND | 1046865-ABX00033 | ABX00033 | 67AH8874 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - AVR | Nano Every W/header Development Board; Silicon Manufacturer Arduino |
| Manufacturer | ARDUINO; Other | Microchip; Other |