Arduino Embedded MCU, DSP Evaluation Boards A000073

Description
ATmega328 Arduino Uno SMD R3 AVR® ATmega AVR MCU 8-Bit Embedded Evaluation Board
Request a Quote
Description
ATmega328 Arduino Uno SMD R3 AVR® ATmega AVR MCU 8-Bit Embedded Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Arduino Uno SMD is a microcontroller development board featuring the ATmega328P in a surface mount configuration. It operates at a voltage of 5V and can be powered via USB or an external power supply, with a recommended input voltage range of 7-12V. The board includes 14 digital I/O pins, 6 of which can be used for PWM output, and 6 analog input pins, providing a versatile platform for various projects. With a clock speed of 16 MHz, the ATmega328P offers 32 KB of flash memory, 2 KB of SRAM, and 1 KB of EEPROM. The board supports multiple communication protocols, including UART, I2C, and SPI, making it suitable for interfacing with other devices. The Arduino Uno SMD is designed for ease of use, featuring an automatic reset function for programming and a built-in USB-to-serial converter, eliminating the need for additional drivers on most operating systems. Physical dimensions of the board are approximately 2.7 inches in length and 2.1 inches in width, with mounting holes for secure attachment. The board is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable and flexible development platform for embedded applications.

Datasheet Summary
Powered by GS/AI

The Arduino Uno SMD is a microcontroller development board featuring the ATmega328P in a surface mount configuration. It operates at a voltage of 5V and can be powered via USB or an external power supply, with a recommended input voltage range of 7-12V. The board includes 14 digital I/O pins, 6 of which can be used for PWM output, and 6 analog input pins, providing a versatile platform for various projects. With a clock speed of 16 MHz, the ATmega328P offers 32 KB of flash memory, 2 KB of SRAM, and 1 KB of EEPROM. The board supports multiple communication protocols, including UART, I2C, and SPI, making it suitable for interfacing with other devices. The Arduino Uno SMD is designed for ease of use, featuring an automatic reset function for programming and a built-in USB-to-serial converter, eliminating the need for additional drivers on most operating systems. Physical dimensions of the board are approximately 2.7 inches in length and 2.1 inches in width, with mounting holes for secure attachment. The board is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable and flexible development platform for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 1050-1041-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1050-1041-ND
Embedded MCU, DSP Evaluation Boards 1050-1041-ND
ATmega328 Arduino Uno SMD R3 AVR® ATmega AVR MCU 8-Bit Embedded Evaluation Board

ATmega328 Arduino Uno SMD R3 AVR® ATmega AVR MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Board, Atmega328, Arduino Uno R3 Smd Ed; Silicon Manufacturer Arduino - 63W3545 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Atmega328, Arduino Uno R3 Smd Ed; Silicon Manufacturer Arduino
63W3545
Dev Board, Atmega328, Arduino Uno R3 Smd Ed; Silicon Manufacturer Arduino 63W3545
DEV BOARD, ATMEGA328, ARDUINO UNO R3 SMD ED; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:meg aAVR; Silicon Core Number:ATmega328; Product Range:- RoHS Compliant: Yes

DEV BOARD, ATMEGA328, ARDUINO UNO R3 SMD ED; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:megaAVR; Silicon Core Number:ATmega328; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - AVR
A000073
Development Boards & Kits - AVR A000073
Development Boards & Kits - AVR Arduino Uno Rev 3 SMD

Development Boards & Kits - AVR Arduino Uno Rev 3 SMD

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1050-1041-ND 63W3545 A000073
Product Name Embedded MCU, DSP Evaluation Boards Dev Board, Atmega328, Arduino Uno R3 Smd Ed; Silicon Manufacturer Arduino Development Boards & Kits - AVR
Manufacturer ARDUINO; Other Atmel; Other
Unlock Full Specs
to access all available technical data

Similar Products

ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,TCBT-14+GU1414,50 OHM - TB-510+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2576753 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Communications/Networking; SPI Communication
Manufacturer Adapter; Other
View Details