Win Source Part Number: 1228208-A000066
Category: Development Boards, Kits, Programmers>Evaluati
Series: AVR® ATmega
Type: MCU 8-Bit
Core Processor: AVR
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATmega328P
Board Type: Evaluation Platform
Platform: Arduino Uno R3
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Arduino
Other Names: 1050-1024,2877,1659-
RoHS Status: Not applicable
Suggested Programming Environment: Arduino
Interconnect System: Arduino R3 Shield
ATmega328P Arduino Uno R3 AVR® ATmega AVR MCU 8-Bit Embedded Evaluation Board
ARDUINO UNO R3 ATMEGA328P EVAL
Development Boards & Kits - AVR Arduino Uno Rev 3
DEV BOARD, ATMEGA328, ARDUINO UNO R3 DIP ED; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:meg
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1228208-A000066 | 1050-1024-ND | A000066 | A000066 | 78T1601 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - AVR | Dev Board, Atmega328, Arduino Uno R3 Dip Ed; Silicon Manufacturer Arduino |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |