Arduino Electrical Cable/Wire 125192

Description
DISCONTINUED BY MANUFACTURER, CABLE, TYPE C, WITH OPEN CABLE END FOR POWER SUPPLY, 3 FEET LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CABLE, TYPE C, WITH OPEN CABLE END FOR POWER SUPPLY, 3 FEET LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 220510016 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
220510016
Electrical Cable/Wire 220510016
DISCONTINUED BY MANUFACTURER, CABLE, TYPE C, WITH OPEN CABLE END FOR POWER SUPPLY, 3 FEET LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CABLE, TYPE C, WITH OPEN CABLE END FOR POWER SUPPLY, 3 FEET LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 220510016
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details