ARDE Barinco, Inc. High Torque Top & Side Entry Mixers Series 300-900

Description
ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
Request a Quote
Description
ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 300-900 mixers are high-torque top and side entry mixers engineered for demanding applications, delivering pumping rates up to 300,000 gpm in tanks up to 70' diameter. They feature fabricated gearboxes with helical and spiral bevel gearing, NEMA C-face TEFC motors, baseplate or flange mounting, and shaft lengths up to 240" without a steady bearing. Standard impellers are Hyperfoil up to 90" diameter, with options for axial, radial, anchor, and ribbon impellers. Construction includes oversize bearings rated for 100,000 hours of life, drywell housings to prevent oil leakage, and configurations for sanitary, corrosive, or explosion-proof environments.

Datasheet Summary
Powered by GS/AI

The Series 300-900 mixers are high-torque top and side entry mixers engineered for demanding applications, delivering pumping rates up to 300,000 gpm in tanks up to 70' diameter. They feature fabricated gearboxes with helical and spiral bevel gearing, NEMA C-face TEFC motors, baseplate or flange mounting, and shaft lengths up to 240" without a steady bearing. Standard impellers are Hyperfoil up to 90" diameter, with options for axial, radial, anchor, and ribbon impellers. Construction includes oversize bearings rated for 100,000 hours of life, drywell housings to prevent oil leakage, and configurations for sanitary, corrosive, or explosion-proof environments.

Suppliers

Company
Product
Description
Supplier Links
High Torque Top & Side Entry Mixers - Series 300-900 - ARDE Barinco, Inc.
Carlstadt, NJ, United States
High Torque Top & Side Entry Mixers
Series 300-900
High Torque Top & Side Entry Mixers Series 300-900
ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.

ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made.

Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.

Supplier's Site Datasheet

Technical Specifications

  ARDE Barinco, Inc.
Product Category Industrial Mixers
Product Number Series 300-900
Product Name High Torque Top & Side Entry Mixers
Applications / Industry Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
Mixer Type Homogenizer; Turbine
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1020 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3960 GPH (252 to 4164 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
RAMx Portable, Heavy Duty Clamp Mount Mixers -  - ARDE Barinco, Inc.
Specs
Applications / Industry Food or Beverage Processing; Water / Wastewater Treatment
Viscosity Range 1 to 5000 cps
Capacity (volumetric) 6.68 to 668 cubic feet (189 to 18927 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details