The C-2-2 is a reversible homogenizer with a 5.00-inch diameter rotor, operating at 3,600 RPM with a tip speed of 4,710 ft/min, delivering 464 gpm of upward mixing flow at a depth of 45 inches. It features an adjustable rotor/stator gap for precise shear control, axial-flow mixing for efficient recirculation, and a hydrodynamically optimized design to handle a wide viscosity range. The unit is rated for 7 to 10 horsepower, includes a Rulon bearing with stainless steel sleeve, and uses Type 316 stainless steel for product contact parts. Motors meet Class I, Group D or TEFC standards for explosion-proof operation with 3-phase, 60 Hz, 230-460 volts or 575 volts. Variable speed inverters are available.
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings industries have relied on the Reversible Homogenizer from ARDE Barinco. Its highly effective dual mode mixing process disperses, emulsifies, and "wets out" powders and re-suspends settled solids. And it works in a fraction of the time it takes ordinary mixers. Now, we've made available a proprietary new feature that lets you control the shear rate by adjusting the gap between rotor and stator.
| ARDE Barinco, Inc. | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | C-2-2 |
| Product Name | High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) |
| Applications / Industry | Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries |
| Feed Rate (volumetric) | 27840 GPH (29274 ml/sec) |
| Mixer Type | Homogenizer; Rotor-Stator |