Arcoptix S.A Switchable Polarization Rotator

Description
Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45° or 90°. When light is traversing LC twisted nematic cell its polarization follows the rotation of the molecules (see figure below). The screens of any laptop computer is based on the same effect (polarization rotator tutorial). In optical systems the polarization is often rotated by quartz retardation plates (l/2 or l/4 plates). Quartz plates shows high quality and good transmission performances especially in the UV region. However such plates present also some disadvantages: They are expensive, functions only for a narrow spectral bandwidth and have a small incidence angle acceptance (field of view less then 2°). The liquid crystal nematic cells have therefore a large acceptance angle, function over a very large spectral range from VIS to NIR (if they are thick enough) and are less expensive. Optionally, by applying a voltage on the TN cell, the polarization rotation can be “switched off”. Also when placing a 90° twisted cell between crossed polarizers it can be used as a shutter. • l/2 plate for a very broadband range of wavelengths • Optionally rotation effect can be electrically switched off • In combination with two crossed polarizers it can be used as an optical shutter
Datasheet
Description
Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45° or 90°. When light is traversing LC twisted nematic cell its polarization follows the rotation of the molecules (see figure below). The screens of any laptop computer is based on the same effect (polarization rotator tutorial). In optical systems the polarization is often rotated by quartz retardation plates (l/2 or l/4 plates). Quartz plates shows high quality and good transmission performances especially in the UV region. However such plates present also some disadvantages: They are expensive, functions only for a narrow spectral bandwidth and have a small incidence angle acceptance (field of view less then 2°). The liquid crystal nematic cells have therefore a large acceptance angle, function over a very large spectral range from VIS to NIR (if they are thick enough) and are less expensive. Optionally, by applying a voltage on the TN cell, the polarization rotation can be “switched off”. Also when placing a 90° twisted cell between crossed polarizers it can be used as a shutter. • l/2 plate for a very broadband range of wavelengths • Optionally rotation effect can be electrically switched off • In combination with two crossed polarizers it can be used as an optical shutter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switchable Polarization Rotator -  - Arcoptix S.A
Neuchatel, Switzerland
Switchable Polarization Rotator
Switchable Polarization Rotator
Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45° or 90°. When light is traversing LC twisted nematic cell its polarization follows the rotation of the molecules (see figure below). The screens of any laptop computer is based on the same effect (polarization rotator tutorial). In optical systems the polarization is often rotated by quartz retardation plates (l/2 or l/4 plates). Quartz plates shows high quality and good transmission performances especially in the UV region. However such plates present also some disadvantages: They are expensive, functions only for a narrow spectral bandwidth and have a small incidence angle acceptance (field of view less then 2°). The liquid crystal nematic cells have therefore a large acceptance angle, function over a very large spectral range from VIS to NIR (if they are thick enough) and are less expensive. Optionally, by applying a voltage on the TN cell, the polarization rotation can be “switched off”. Also when placing a 90° twisted cell between crossed polarizers it can be used as a shutter. • l/2 plate for a very broadband range of wavelengths • Optionally rotation effect can be electrically switched off • In combination with two crossed polarizers it can be used as an optical shutter

Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45° or 90°. When light is traversing LC twisted nematic cell its polarization follows the rotation of the molecules (see figure below). The screens of any laptop computer is based on the same effect (polarization rotator tutorial). In optical systems the polarization is often rotated by quartz retardation plates (l/2 or l/4 plates). Quartz plates shows high quality and good transmission performances especially in the UV region. However such plates present also some disadvantages: They are expensive, functions only for a narrow spectral bandwidth and have a small incidence angle acceptance (field of view less then 2°). The liquid crystal nematic cells have therefore a large acceptance angle, function over a very large spectral range from VIS to NIR (if they are thick enough) and are less expensive. Optionally, by applying a voltage on the TN cell, the polarization rotation can be “switched off”. Also when placing a 90° twisted cell between crossed polarizers it can be used as a shutter.

• l/2 plate for a very broadband range of wavelengths
• Optionally rotation effect can be electrically switched off
• In combination with two crossed polarizers it can be used as an optical shutter

Supplier's Site Datasheet

Technical Specifications

  Arcoptix S.A
Product Category Optical Polarizers
Product Name Switchable Polarization Rotator
Optical Polarizer Polarization Rotator
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Rotators -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Optical Polarizer Linear Polarizer
Polarizer Features Anti-Reflection Coating
Surface Quality 20-10 Scratch / Dig
View Details
Achromatic Waveplate, Half-Wave, Polymer, 25.4 mm, 545 nm Center, 460-655 nm - 10RP42-1 - Newport MKS
Specs
Optical Polarizer Waveplate / Retardation Plate
Polarizer Features Anti-Reflection Coating
Surface Quality 40-20 Scratch / Dig
View Details
Thin Film Polarizers -  - CRYSTECH, Inc.
Specs
Surface Quality 10-5 Scratch / Dig
Polarizer Application Infrared; Visible
View Details